Search
Filters

MAX3222ECUP+T

IC TXRX RS-232 LP 20-TSSOP
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The Maxim Integrated MAX3222ECUP+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 20-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3222ECUP+T is 500mV.
Quantity
Price
Ext. Price
40+
$1.284
$51.360
100+
$1.014
$101.400
330+
$0.913
$301.290
Availability: 1,235 In Stock
This product has a minimum quantity of 40
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067444-MAX3222ECUP+T
Family Name MAX3222E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SP3222BCY/TR; SP3222EBCY;  SP3222BCY; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067444-MAX3222ECUP+T
Family Name MAX3222E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SP3222BCY/TR; SP3222EBCY;  SP3222BCY; 
MAX3222ECUP+T Price

MAX3222ECUP+T Datasheet
MAX3222ECUP+T Application

MAX3222ECUP+T Replacement
MAX3222ECUP+T Pdf

MAX3222ECUP+T Pinout
MAX3222ECUP+T Image

MAX3222ECUP+T Picture
MAX3222ECUP+T In Stock

MAX3222ECUP+T Distributor
MAX3222ECUP+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC LEVEL TRANSLATOR 4BIT 12QFN
19340
MOSFET P-CH 100V 24A TO-3P
32500
IC I2C SW 8CH W/RESET 24-SSOP
4500
16-BIT REGISTERED TRANSCEIVER
1477