Search
Filters

MAX3223EETP+T

Part No : MAX3223EETP+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 250KBPS SD 20-TQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.960
€48.993
60+
€1.658
€99.497
90+
€1.608
€144.739
125+
€1.558
€194.767
160+
€1.508
€241.289
215+
€1.357
€291.726
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,000 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 1067461-MAX3223EETP+T
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3223EETP+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 20-TQFN-EP (5x5) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3223EETP+T is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 1067461-MAX3223EETP+T
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3223EETP+T
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
MAX3223EETP+T Price

MAX3223EETP+T Datasheet
MAX3223EETP+T Application

MAX3223EETP+T Replacement
MAX3223EETP+T Pdf

MAX3223EETP+T Pinout
MAX3223EETP+T Image

MAX3223EETP+T Picture
MAX3223EETP+T In Stock

MAX3223EETP+T Distributor
MAX3223EETP+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 86A TO252-3-313
694
QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
IC CLK BUFFER 2:5 2GHZ 20TSSOP
1459
DIODE ZENER 16V 350MW SOT23-3
1500
2ch Electronic Volume Balance
21
OPTOISO 5KV GATE DRIVER 8SMD
50

Top Sellers