Search
Filters

MAX3225EAP+

Part No :
MAX3225EAP+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS-232 W/SHTDWN 20-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1067475-MAX3225EAP+
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3225EAP+ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3225EAP+ is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1067475-MAX3225EAP+
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3225EAP+
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
MAX3225EAP+ Price

MAX3225EAP+ Datasheet
MAX3225EAP+ Application

MAX3225EAP+ Replacement
MAX3225EAP+ Pdf

MAX3225EAP+ Pinout
MAX3225EAP+ Image

MAX3225EAP+ Picture
MAX3225EAP+ In Stock

MAX3225EAP+ Distributor
MAX3225EAP+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
2003
Low Offset Voltage Dual Comparators | IC COMP DUAL OFFSET LV 8DIP
735
CONN SOCKET 60POS SMD GOLD / The 2.5 mm wide ultra-slim body contributes to further contributes to further enhancement of target equipment.
500
MOSFET P CH 30V 4A SOT-23F
10876

Top Sellers