Search
Filters

MAX3232ECUE+

Part No :
MAX3232ECUE+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS-232 LP 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1067510-MAX3232ECUE+
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3232ECUE+ is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3232ECUE+ is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1067510-MAX3232ECUE+
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3232ECUE+
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
MAX3232ECUE+ Price

MAX3232ECUE+ Datasheet
MAX3232ECUE+ Application

MAX3232ECUE+ Replacement
MAX3232ECUE+ Pdf

MAX3232ECUE+ Pinout
MAX3232ECUE+ Image

MAX3232ECUE+ Picture
MAX3232ECUE+ In Stock

MAX3232ECUE+ Distributor
MAX3232ECUE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
NPN SILICON TRANSISTOR
215
MOSFET N-CH 20V 12A 8-SOIC
87
Silicon Carbide Schottky Diode
12
E-pHEMT MMIC
33
DIODE SILICON PIN SOD-882D
10275
IC REG LDO 3V 0.6A SOT-2233L
1980
High-Side Gate Driver
300

Top Sellers