Search
Filters

MAX3237CAI+T

Part No : MAX3237CAI+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS-232 LP 28-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$3.115
$62.300
40+
$2.636
$105.440
60+
$2.556
$153.360
85+
$2.476
$210.460
105+
$2.396
$251.580
140+
$2.157
$301.980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,810 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1067528-MAX3237CAI+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3237CAI+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3237CAI+T is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1067528-MAX3237CAI+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3237CAI+T
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
MAX3237CAI+T Price

MAX3237CAI+T Datasheet
MAX3237CAI+T Application

MAX3237CAI+T Replacement
MAX3237CAI+T Pdf

MAX3237CAI+T Pinout
MAX3237CAI+T Image

MAX3237CAI+T Picture
MAX3237CAI+T In Stock

MAX3237CAI+T Distributor
MAX3237CAI+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
N-channel 60 V, 2.6 mΩ logic level MOSFET in SOT78
3
IC SHIFT REGISTER 8-BIT 16-SOP
2237
TRISIL 180V BIDIRECT SMA
1226
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
465
25MHz Jitter Attenuator
68
0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
868
Differential Bus Transceiver
26
Silicon Medium Barrier Schottky Diodes
92

Top Sellers