Search
Filters

MAX3243EEUI+T

IC TXRX RS-232 W/SHTDWN 28TSSOP
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
20+
$2.711
$54.220
50+
$2.140
$107.000
160+
$1.926
$308.160
Availability: 285 In Stock
This product has a minimum quantity of 20
The Maxim Integrated MAX3243EEUI+T is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 120Kbps are guaranteed at worst case load conditions. It is available in 28-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3243EEUI+T is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067555-MAX3243EEUI+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067555-MAX3243EEUI+T
MAX3243EEUI+T Price

MAX3243EEUI+T Datasheet
MAX3243EEUI+T Application

MAX3243EEUI+T Replacement
MAX3243EEUI+T Pdf

MAX3243EEUI+T Pinout
MAX3243EEUI+T Image

MAX3243EEUI+T Picture
MAX3243EEUI+T In Stock

MAX3243EEUI+T Distributor
MAX3243EEUI+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Dual Bias Resistor Transistors
200
High Voltage LDO Regulators
302
DIODE ZENER 2.7V 500MW SOD80C
194172
IC POWER/BATTERY MGMT 48-QFN
100
IC OFFLINE SWIT PWM OCP HV 8DIP
15000
IC GATE AND 1CH 2-INP ESV
206398