Search
Filters

MAX324ESA+T

Part No : MAX324ESA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,059 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 16 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1067576-MAX324ESA+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The MAX324ESA+T device is a SPST - NC IC SWITCH, manufactured by Maxim Integrated, housed in a 8-SOIC Reel - TR packing. It designed for 2.7 V to 16 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 9pF, 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 16 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1067576-MAX324ESA+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX324ESA+T
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
MAX324ESA+T Price

MAX324ESA+T Datasheet
MAX324ESA+T Application

MAX324ESA+T Replacement
MAX324ESA+T Pdf

MAX324ESA+T Pinout
MAX324ESA+T Image

MAX324ESA+T Picture
MAX324ESA+T In Stock

MAX324ESA+T Distributor
MAX324ESA+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
EPITAXIAL PLANAR NPN TRANSISTOR (HIGH FREQUENCY, HF VHF BAND AMPLIFIER)
3000
IC INVERTER HEX ADV HS 14-TSSOP
233
IC RF TXRX+MCU 802.15.4 48-VFQFN
797
Single-Message Single-Chip 6.6- to 40-Second Voice Record & Playback Devices with vAlert Option | IC VOICE REC/PLAY 10SEC 16-SOIC
90
Alaska (R) Integrated Quad 10/100/1000 Gigabit Ethernet Transceiver
221
IC REG BUCK ADJ DL SYNC 20TSSOP
65