Search
Filters

MAX336EAI+

Part No :
MAX336EAI+
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
Analog Multiplexer Single 16:1 28-Pin SSOP / IC MULTIPLEXER 16X1 28SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 52 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785951-MAX336EAI+
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name MAX336
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
DG506AAZ/883; DG506AAK/883;  DG506ACJ;  DG506AAK;  
Maxim Integrated MAX336EAI+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX336EAI+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX336EAI+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785951-MAX336EAI+
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name MAX336
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
DG506AAZ/883; DG506AAK/883;  DG506ACJ;  DG506AAK;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX336EAI+
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
MAX336EAI+ Price

MAX336EAI+ Datasheet
MAX336EAI+ Application

MAX336EAI+ Replacement
MAX336EAI+ Pdf

MAX336EAI+ Pinout
MAX336EAI+ Image

MAX336EAI+ Picture
MAX336EAI+ In Stock

MAX336EAI+ Distributor
MAX336EAI+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
SERIAL ATA II: PORT MULTIPLIER
503
Power MOSFET(Vdss=-250V, Rds(on)=3.0ohm, Id=-2.7A) | MOSFET P-CH 250V 2.7A I-PAK
171
16-bit Buffers / Line Drivers with 3-state Outputs
48
IC LCD DISPLAY DRIVER 48QLP
1877
IC 2.88V W/PB 10% TO92-3
16
IC MPU EP7 90MHZ 208LQFP
60
IC AMP CLSS D STER 115W 44HTSSOP / 200W Mono PurePath Ultra-HD Analog-Input
4

Top Sellers