Search
Filters

MAX3430CPA+

IC TXRX RS-485 3.3V 8-DIP
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
The Maxim Integrated MAX3430CPA+ is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 8-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3430CPA+ is 25mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067709-MAX3430CPA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067709-MAX3430CPA+
MAX3430CPA+ Price

MAX3430CPA+ Datasheet
MAX3430CPA+ Application

MAX3430CPA+ Replacement
MAX3430CPA+ Pdf

MAX3430CPA+ Pinout
MAX3430CPA+ Image

MAX3430CPA+ Picture
MAX3430CPA+ In Stock

MAX3430CPA+ Distributor
MAX3430CPA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
20A, 55V, 0.036 Ohm, N-Channel UltraFET Power MOSFETs
1000
IC EEPROM 1KBIT 1MHZ 8SOIC
31998
DIODE ZENER 5.1V 200MW 1005
28000
MOSFET N-CH 600V 7.3A TO252
31646
MOSFET N-CH 600V 13A TO220SIS
6500
200 MHz Laser Diode Driver with Light Power Control
500
Octal D Flip−Flop with Common Clock and Reset High−Performance Silicon−Gate CMOS
172
GaAs IC High Isolation Positive Control SPDT Switch DC-3.0 GHz
2792