Search
Filters

MAX3462CSA+T

Part No : MAX3462CSA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.151
$49.208
19+
$5.205
$98.895
30+
$5.047
$151.410
45+
$4.889
$220.005
55+
$4.732
$260.260
70+
$4.259
$298.130
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,463 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067751-MAX3462CSA+T
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3462CSA+T is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 20Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3462CSA+T is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067751-MAX3462CSA+T
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3462CSA+T
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
MAX3462CSA+T Price

MAX3462CSA+T Datasheet
MAX3462CSA+T Application

MAX3462CSA+T Replacement
MAX3462CSA+T Pdf

MAX3462CSA+T Pinout
MAX3462CSA+T Image

MAX3462CSA+T Picture
MAX3462CSA+T In Stock

MAX3462CSA+T Distributor
MAX3462CSA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC I/O EXPANDER I2C 8B 20SSOP
250
POT 1K OHM 2W WIREWOUND LINEAR
30
IC LED DRVR PS DIM 25MA 16TSSOP
1366
16Kb Serial 3V F-RAM Memory | IC FRAM 16K I2C 1MHZ 8SOIC
168
IC REG BUCK ADJ 4A SYNC 16-TSSOP
120
2, 3 or 4 Phase Combi-Sense PWM Controller
312
FAST TURN-OFF, INTELLIGENT RECTI
265
N-Channel Enhancement Mode MOSFET
635

Top Sellers