Search
Filters

MAX3463CSA+

Part No : MAX3463CSA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 185 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067754-MAX3463CSA+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3463CSA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 20Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3463CSA+ is 50mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067754-MAX3463CSA+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3463CSA+
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
MAX3463CSA+ Price

MAX3463CSA+ Datasheet
MAX3463CSA+ Application

MAX3463CSA+ Replacement
MAX3463CSA+ Pdf

MAX3463CSA+ Pinout
MAX3463CSA+ Image

MAX3463CSA+ Picture
MAX3463CSA+ In Stock

MAX3463CSA+ Distributor
MAX3463CSA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
PowerMOS transistor
235
SUPER-MINI SCHOTTKY DIODES
1058
MOSFET N-CH 450V 8A TO-220SIS
2753
CAP TANT 100UF 6.3V 20% 1206
2300
IC FPGA 404 I/O 560MBGA
25
IC RF PWR AMP 802.11B/G/N 8XSON
145
Triple 3-Input NAND gate
42
IC ADC LP 12-BIT 133KSPS 20-SSOP
19

Top Sellers