Search
Filters

MAX3483AEASA+

Part No : MAX3483AEASA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS422/485 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 10mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067779-MAX3483AEASA+
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3483AEASA+ is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of MAX3483AEASA+ is 10mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 10mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067779-MAX3483AEASA+
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3483AEASA+
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
MAX3483AEASA+ Price

MAX3483AEASA+ Datasheet
MAX3483AEASA+ Application

MAX3483AEASA+ Replacement
MAX3483AEASA+ Pdf

MAX3483AEASA+ Pinout
MAX3483AEASA+ Image

MAX3483AEASA+ Picture
MAX3483AEASA+ In Stock

MAX3483AEASA+ Distributor
MAX3483AEASA+ Interface - Drivers,Receivers,Transceivers

Top Sellers