Search
Filters

MAX3535EEWI+T

Part No : MAX3535EEWI+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 28-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
$9.892
$59.352
12+
$8.370
$100.440
19+
$8.116
$154.204
30+
$7.863
$235.890
35+
$7.609
$266.315
45+
$6.848
$308.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,620 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX3535EEWI;  MAX3535EEWI-T; MAX3535EEWI+;  
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date April 01, 2004
Family Name MAX3535E
Win Source Part Number 1067809-MAX3535EEWI+T
Case / Package 28-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 5.5 V
Data Rate 1Mbps
Receiver Hysteresis 30mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits

The Maxim Integrated MAX3535EEWI+T is 3 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 28-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3535EEWI+T is 30mV.

Products specifications
ECAD Module
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX3535EEWI;  MAX3535EEWI-T; MAX3535EEWI+;  
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date April 01, 2004
Family Name MAX3535E
Win Source Part Number 1067809-MAX3535EEWI+T
Case / Package 28-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 5.5 V
Data Rate 1Mbps
Receiver Hysteresis 30mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3535EEWI+T
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
MAX3535EEWI+T Price

MAX3535EEWI+T Datasheet
MAX3535EEWI+T Application

MAX3535EEWI+T Replacement
MAX3535EEWI+T Pdf

MAX3535EEWI+T Pinout
MAX3535EEWI+T Image

MAX3535EEWI+T Picture
MAX3535EEWI+T In Stock

MAX3535EEWI+T Distributor
MAX3535EEWI+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Multilayer Chip Inductors
3000
IC MCU 16BIT 2KB FLASH 14TSSOP
366
IC SW QUAD ANLG SPST R/R 16TSSOP
230
SURFACE MOUNT ZENER DIODE
300
IC REG CTRLR BOOST/FLYBK 16SOIC
152
IC MCU 8BIT 60KB FLASH 64QFP
87
DIODE ARRAY GP 200V 15A SOT93
1192
IC REG CTRLR PWM CM/VM 20DIP
629

Top Sellers