Search
Filters

MAX353CPE

Precision, Quad, SPST Analog Switches
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Availability: 4,796 In Stock
Not enough quantity?
Maxim Integrated MAX353CPE is available at WIN SOURCE. Please review product page below for detailed information, including MAX353CPE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX353CPE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
DG413DJ;  DG213DJ;  ADG433BN;  
Halogen Free Not Compliant
ECCN EAR99
Introduction Date April 01, 1994
Family Name MAX353
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 1213301-MAX353CPE
Manufacturer Package 16-PDIP
Package 16-DIP (0.300", 7.62mm)
Operating Temperature Range 0°C ~ 70°C (TA)
Crosstalk -85dB @ 1MHz
Current - Leakage (IS(off)) (Maximum) 250pA
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Charge Injection 5pC
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Dual Voltage Supply ±4.5 V ~ 20 V
Operating Supply Voltage 10 V ~ 30 V
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
On-State Resistance (Maximum) 35 Ohm
Number of Circuits 4
Switch Circuit SPST - NO/NC
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
DG413DJ;  DG213DJ;  ADG433BN;  
Halogen Free Not Compliant
ECCN EAR99
Introduction Date April 01, 1994
Family Name MAX353
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 1213301-MAX353CPE
Manufacturer Package 16-PDIP
Package 16-DIP (0.300", 7.62mm)
Operating Temperature Range 0°C ~ 70°C (TA)
Crosstalk -85dB @ 1MHz
Current - Leakage (IS(off)) (Maximum) 250pA
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Charge Injection 5pC
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Dual Voltage Supply ±4.5 V ~ 20 V
Operating Supply Voltage 10 V ~ 30 V
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
On-State Resistance (Maximum) 35 Ohm
Number of Circuits 4
Switch Circuit SPST - NO/NC
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
MAX353CPE Price

MAX353CPE Datasheet
MAX353CPE Application

MAX353CPE Replacement
MAX353CPE Pdf

MAX353CPE Pinout
MAX353CPE Image

MAX353CPE Picture
MAX353CPE In Stock

MAX353CPE Distributor
MAX353CPE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.4MHZ RRO 14SO
11746
SURFACE MOUNT FAST SWITCHING DIODE ARRAY
36000
LOW DROPOUT FIXED VOLTAGE REGULATORS
1500
SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output
212
HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
2100
IC AMP AUDIO PWR 85W D 36HSOP
7954
IC MCU 32BIT 256KB FLASH 176LQFP
160
MCU 8-bit 78K0 CISC 60KB Flash 3.3V/5V Automotive 64-Pin LQFP
530