Search
Filters

MAX364EPE

Precision, Quad, SPST Analog Switches
Manufacturer: Maxim Integrated
Availability: 2,098 In Stock
Maxim Integrated MAX364EPE is available at WIN SOURCE. Please review product page below for detailed information, including MAX364EPE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX364EPE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213323-MAX364EPE
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213323-MAX364EPE
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX364EPE Price

MAX364EPE Datasheet
MAX364EPE Application

MAX364EPE Replacement
MAX364EPE Pdf

MAX364EPE Pinout
MAX364EPE Image

MAX364EPE Picture
MAX364EPE In Stock

MAX364EPE Distributor
MAX364EPE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Dual, 300mA UCap LDO in 2mm x 2mm MLF
400
3-PHASE BRIDGE DRIVER
927
Pin terminal/Lead Without oscillator circuit
6000
RES SMD 46.4K OHM 1% 3/4W 2010
8000
IC RCVR 28BIT CHAN LINK 56TSSOP
1
16-Bit, 105Msps Low Noise ADC
27
MOSFET N-CH 30V 4.6A 6TSOP
6000
IC INV HEX SCHMITT TRIG 14-TSSOP
72222