Search
Filters

MAX365EPE

Part No : MAX365EPE
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : Precision, Quad, SPST Analog Switches
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,163 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213324-MAX365EPE
Manufacturer Homepage www.maxim-ic.com
Family Name MAX365
Introduction Date September 01, 1993
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADG412BN;  ADG432BN;  ADG432BNZ;  
Maxim Integrated MAX365EPE is available at WIN SOURCE. Please review product page below for detailed information, including MAX365EPE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX365EPE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213324-MAX365EPE
Manufacturer Homepage www.maxim-ic.com
Family Name MAX365
Introduction Date September 01, 1993
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADG412BN;  ADG432BN;  ADG432BNZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX365EPE
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
MAX365EPE Price

MAX365EPE Datasheet
MAX365EPE Application

MAX365EPE Replacement
MAX365EPE Pdf

MAX365EPE Pinout
MAX365EPE Image

MAX365EPE Picture
MAX365EPE In Stock

MAX365EPE Distributor
MAX365EPE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
29399
FIXED IND 1.5UH 1.74A 126 MOHM
688
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
6
TRANS PNP 60V 7A TO-220
289
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
979
IC LVPECL CROSS PT SWTCH 16TSSOP
3