The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX367CPN+

Part No MAX367CPN+
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description Signal Line Circuit Protector 727mW 18-Pin PDIP N / IC CIRC PROT SIGNAL-LINE 18-DIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 786027-MAX367CPN+
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
Family Name MAX367
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
MAX367CPN;  MAX367CWN; MAX367CWN-T; MAX367CWN+T; 

Description

Maxim Integrated MAX367CPN+ Multiplexer Overview

The MAX367CPN+ from Maxim Integrated is a high-performance, 8-channel CMOS analog multiplexer that offers a perfect solution for routing analog signals in systems where high speed, low power, and minimal data acquisition times are crucial. Designed for precision, this multiplexer is an ideal choice for a wide range of applications, including data acquisition systems, test equipment, communication systems, and battery-powered devices.

Key Features and Benefits

  • Wide Signal Range: The MAX367CPN+ operates with a single supply ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it versatile for various circuit configurations.
  • Low On-Resistance: It features a low on-resistance of 100Ω (max), which remains flat over the specified signal range (10Ω max between channels). This characteristic ensures minimal signal distortion and maintains signal integrity.
  • High-Speed Switching: With fast transition times, typically 250ns for turn-on and 145ns for turn-off, the MAX367CPN+ provides swift and efficient signal routing.
  • Low Power Consumption: The device consumes minimal power, with only 10µW of static power dissipation, making it suitable for power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, ensuring safe and reliable operation.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) events, enhancing the durability and longevity of the device.

Applications

Thanks to its robust feature set, the MAX367CPN+ is an excellent choice for various applications such as:

  • Sample and hold circuits
  • Analog and digital multiplexing
  • Audio and video signal routing
  • Industrial control systems
  • Instrumentation and medical equipment

Package and Quality

The MAX367CPN+ is offered in a 20-pin PDIP (Plastic Dual In-line Package), which is easy to integrate into a wide range of printed circuit board designs. Maxim Integrated ensures high-quality standards, and the product is available with relevant certifications and industrial temperature range support.

For engineers and designers seeking a reliable and efficient way to manage multiple analog signals, the MAX367CPN+ from Maxim Integrated stands out as a top-tier choice, providing precision, flexibility, and performance in a compact and energy-efficient package.