Search
Filters

MAX391ESE+

Part No : MAX391ESE+
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,714 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1067922-MAX391ESE+
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The MAX391ESE+ device is a SPST - NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Tube/Rail packing. It designed for 3 V to 15 V operation,with a on resistance of 35 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 9pF, 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1067922-MAX391ESE+
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX391ESE+
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
MAX391ESE+ Price

MAX391ESE+ Datasheet
MAX391ESE+ Application

MAX391ESE+ Replacement
MAX391ESE+ Pdf

MAX391ESE+ Pinout
MAX391ESE+ Image

MAX391ESE+ Picture
MAX391ESE+ In Stock

MAX391ESE+ Distributor
MAX391ESE+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
POWER MANAGEMENT ICs MARK INFORMATIONS
100
IC FET BUS SWITCH QUAD 14SOIC
5
IC REG LDO ADJ 1.1A 8DFN
900
IC FLASH 2MBIT 20MHZ 8SOIC
IC BUF NON-INVERT 5.5V 20SOIC
95
IC AMP AUDIO PWR 7W STER AB 9SIL
20
LM2940-N/LM2940C 1A Low Dropout Regulator | IC REG LINEAR 10V 1A TO220-3
27
IC OPAMP ISOLATION 15KHZ 32CDIP
16
Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOP
5

Top Sellers