Search
Filters

MAX394EPP

Part No : MAX394EPP
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPDT 20DIP / Low-Voltage, Quad, SPDT, CMOS Analog Switch
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 198 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 2.7V ~ 15V
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -88dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Part Number Series MAX394
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
Win Source Part Number 811516-MAX394EPP
Maxim Integrated MAX394EPP is available at WIN SOURCE. Please review product page below for detailed information, including MAX394EPP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX394EPP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 2.7V ~ 15V
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -88dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Part Number Series MAX394
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
Win Source Part Number 811516-MAX394EPP
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX394EPP
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
MAX394EPP Price

MAX394EPP Datasheet
MAX394EPP Application

MAX394EPP Replacement
MAX394EPP Pdf

MAX394EPP Pinout
MAX394EPP Image

MAX394EPP Picture
MAX394EPP In Stock

MAX394EPP Distributor
MAX394EPP Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
SMD Power Inductors
24
SMD Power Inductors
101
IC DIRECT QUADRATURE MOD 16-QFN
62
LIGHT COMMANDER
34
Positive Output Voltage Regulators with Reset pin 1A/500mA Type
98
Chip LED (0.4mm Height) | LED ORANGE CLEAR 2SMD
900

Top Sellers