Search
Filters

MAX4018ESD+T

Part No : MAX4018ESD+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 150MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$3.156
$63.120
40+
$2.670
$106.800
60+
$2.589
$155.340
80+
$2.508
$200.640
105+
$2.428
$254.940
140+
$2.185
$305.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,980 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703494-MAX4018ESD+T
Series MAX series
Family Name MAX4018
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TSH73CDT;   TSH63CD;  OPA3832IDRG4; 
Maxim Integrated MAX4018ESD+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX4018ESD+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4018ESD+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703494-MAX4018ESD+T
Series MAX series
Family Name MAX4018
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TSH73CDT;   TSH63CD;  OPA3832IDRG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4018ESD+T
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
MAX4018ESD+T Price

MAX4018ESD+T Datasheet
MAX4018ESD+T Application

MAX4018ESD+T Replacement
MAX4018ESD+T Pdf

MAX4018ESD+T Pinout
MAX4018ESD+T Image

MAX4018ESD+T Picture
MAX4018ESD+T In Stock

MAX4018ESD+T Distributor
MAX4018ESD+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SCR 800V 210A D2PAK
204
IC SMART RESET DUAL PB 8 TDFN
90
Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers
102
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
1500
LOW POWER OFF LINE SMPS PRIMARY SWITCHER
47