Search
Filters

MAX4066CSD

Part No : MAX4066CSD
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 14SOIC / Low-Cost, Low-Voltage, Quad, SPST, CMOS Analog Switches
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 2V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -86dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Part Number Series MAX4066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Win Source Part Number 813506-MAX4066CSD
Maxim Integrated MAX4066CSD is available at WIN SOURCE. Please review product page below for detailed information, including MAX4066CSD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4066CSD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Single Supply Voltage (V+) 2V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -86dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Part Number Series MAX4066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Win Source Part Number 813506-MAX4066CSD
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4066CSD
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
MAX4066CSD Price

MAX4066CSD Datasheet
MAX4066CSD Application

MAX4066CSD Replacement
MAX4066CSD Pdf

MAX4066CSD Pinout
MAX4066CSD Image

MAX4066CSD Picture
MAX4066CSD In Stock

MAX4066CSD Distributor
MAX4066CSD Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
GaAs HBT 150MHz TO 960MHz POWER AMPLIFIER
10
IC REG LDO 12V 0.1A 8SOP
232
HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR SOP MULTI PHOTOCOUPLER SERIES
955
Power PCB Relay
60
Driver Transistors PNP Silicon RoHS requirements.
5274
IC REG MULT CONFIG INV 38TSSOP
409
Ultra-Low Quiescent Current Voltage Regulator | IC REG LINEAR 3.3V 50MA 8SOIC
1

Top Sellers