Search
Filters

MAX4072ATA-T

Part No : MAX4072ATA-T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 100KHZ 8TDFN
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 100kHz
Current - Input Bias 2.4μA
Voltage - Input Offset 80μV
Operating Supply Current 100μA
Supply Voltage - Operating 2.7 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1068051-MAX4072ATA-T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The MAX4072ATA-T Current Sense amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 24 V. It is available in a 8-TDFN-EP (3x3) package, mounted by SMD (SMT). The MAX4072ATA-T provides the temperature range of -40°C to 125°C , 2.4μA input bias current,80μV input offset voltage and 100μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 100kHz
Current - Input Bias 2.4μA
Voltage - Input Offset 80μV
Operating Supply Current 100μA
Supply Voltage - Operating 2.7 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1068051-MAX4072ATA-T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4072ATA-T
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
MAX4072ATA-T Price

MAX4072ATA-T Datasheet
MAX4072ATA-T Application

MAX4072ATA-T Replacement
MAX4072ATA-T Pdf

MAX4072ATA-T Pinout
MAX4072ATA-T Image

MAX4072ATA-T Picture
MAX4072ATA-T In Stock

MAX4072ATA-T Distributor
MAX4072ATA-T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC LIU E3/DS3/STS-1 2CH 100TQFP
1
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
547
IC OVERVOLT PROT REG 12-DFN
Uni-direction ESD Protection Diode
2100
2.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
5000
IC EEPROM 1KBIT 4MHZ 8TMSOP
60
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion 15-Pin DSBGA T/R
25
IC OPAMP CURRENT SENSE SOT23-5
600
1A Low Dropout Voltage Regulator Fixed Output, Fast Response
5000

Top Sellers