Search
Filters

MAX4092AUA+T

Part No : MAX4092AUA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 500KHZ RRO 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.851
€55.527
65+
€1.567
€101.842
95+
€1.519
€144.272
135+
€1.472
€198.648
170+
€1.424
€242.127
225+
€1.282
€288.394
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,216 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 20nA
Voltage - Input Offset 30μV
Operating Supply Current 130μA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068076-MAX4092AUA+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The MAX4092AUA+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a 8-uMAX package, mounted by SMD (SMT). The MAX4092AUA+T provides the temperature range of -40°C to 125°C , 20nA input bias current,0.2 V/μs slew rate, 30μV input offset voltage and 130μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 20nA
Voltage - Input Offset 30μV
Operating Supply Current 130μA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068076-MAX4092AUA+T
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4092AUA+T
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
MAX4092AUA+T Price

MAX4092AUA+T Datasheet
MAX4092AUA+T Application

MAX4092AUA+T Replacement
MAX4092AUA+T Pdf

MAX4092AUA+T Pinout
MAX4092AUA+T Image

MAX4092AUA+T Picture
MAX4092AUA+T In Stock

MAX4092AUA+T Distributor
MAX4092AUA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC GATE NAND 3CH 3-INP 14-SOIC
728
DGTL ISO 5KV RS422/RS485 16SOIC
1845
IC REG CTRLR BST/BUCK-BST 8SOIC
2646
IC PA MOD UMTS BAND4 10-SMD
20
Complete 12-Bit, 25 MSPS Monolithic A/D Converter
15
Voltage regulator diodes
900
SILICON PLANAR POWER ZENER DIODES 
2000
THYRISTOR PROTECT BIDIR 50A SMB
5100

Top Sellers