Search
Filters

MAX4105EUK+T

Part No :
MAX4105EUK+T
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 410MHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 410MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068086-MAX4105EUK+T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OPA653IDBVR;  MAX4304EUK-T; MAX4431EUK+T;  
The MAX4105EUK+T Voltage Feedback amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as ±3.5 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The MAX4105EUK+T provides the temperature range of -40°C to 85°C , 32μA input bias current,1400 V/μs slew rate, 1mV input offset voltage and 20mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 410MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068086-MAX4105EUK+T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OPA653IDBVR;  MAX4304EUK-T; MAX4431EUK+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4105EUK+T
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
MAX4105EUK+T Price

MAX4105EUK+T Datasheet
MAX4105EUK+T Application

MAX4105EUK+T Replacement
MAX4105EUK+T Pdf

MAX4105EUK+T Pinout
MAX4105EUK+T Image

MAX4105EUK+T Picture
MAX4105EUK+T In Stock

MAX4105EUK+T Distributor
MAX4105EUK+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SERIALIZER/DESERIAL 48-TSSOP
4
IC REG LDO 2.5V 3A D2PAK
SCHOTTKY BARRIER RECTIFIER
100
DIODE ZENER 10V 500MW SOD80
750
2-Wire RTC Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 14-TSSOP
110
IC REG CTRLR FWRD CONV 16MLP
143

Top Sellers