Search
Filters

MAX412CPA+

Part No :
MAX412CPA+
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
Op Amp Dual Low Noise Amplifier ±5.25V/10.5V 8-Pin PDIP N / IC OPAMP GP 28MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,104 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
UPC258C-A; UPC258C;  OPA2650P;  
ECCN EAR99
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Manufacturer Package 8-PDIP
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Operating Temperature Range 0°C ~ 70°C
Win Source Part Number 786114-MAX412CPA+
Output Current per Channel 35mA
Operating Supply Current 2.5mA
Voltage - Input Offset 120μV
Current - Input Bias 80nA
Family Name MAX412
Introduction Date November 01, 1996
Number of Circuits 2
Amplifier Type General
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
GBP - Gain Bandwidth Product 28MHz
SR - Slew Rate 4.5 V/μs
Maxim Integrated MAX412CPA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX412CPA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX412CPA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
UPC258C-A; UPC258C;  OPA2650P;  
ECCN EAR99
Supply and Demand Status Balance
Fake Threat In the Open Market 42 pct.
Popularity Medium
Manufacturer Package 8-PDIP
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Operating Temperature Range 0°C ~ 70°C
Win Source Part Number 786114-MAX412CPA+
Output Current per Channel 35mA
Operating Supply Current 2.5mA
Voltage - Input Offset 120μV
Current - Input Bias 80nA
Family Name MAX412
Introduction Date November 01, 1996
Number of Circuits 2
Amplifier Type General
Packaging Tube
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
GBP - Gain Bandwidth Product 28MHz
SR - Slew Rate 4.5 V/μs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX412CPA+
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
MAX412CPA+ Price

MAX412CPA+ Datasheet
MAX412CPA+ Application

MAX412CPA+ Replacement
MAX412CPA+ Pdf

MAX412CPA+ Pinout
MAX412CPA+ Image

MAX412CPA+ Picture
MAX412CPA+ In Stock

MAX412CPA+ Distributor
MAX412CPA+ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG CTRLR MULT TOP 14SOIC
102
MOSFET P-CH 20V 3A SSOT-6
350
IC OPAMP GP 63MHZ 8SOIC / Op Amp Single Precision Amplifier ±22V 8-Pin SOIC T/R
2
Polymer Tantalum Capacitors 470UF 6.3V 2917
30
IC LED DRIVER CTRLR DIM 16QFN
5
High Current Output, Triple Video Amplifier
7
FUSE BOARD MOUNT 375MA 32VAC/VDC
4500
IC REG LDO 2.8V 0.3A SC70-5
2874

Top Sellers