Search
Filters

MAX4166EUA+T

Part No : MAX4166EUA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 5MHZ RRO 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 350μV
Operating Supply Current 1.3mA
Channel Output Current 125mA
Supply Voltage - Operating 2.7 V to 6.5 V, ±1.35 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068137-MAX4166EUA+T
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The MAX4166EUA+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 6.5 V. It is available in a 8-uMAX package, mounted by SMD (SMT). The MAX4166EUA+T provides the temperature range of -40°C to 85°C , 50nA input bias current,2 V/μs slew rate, 350μV input offset voltage and 1.3mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 350μV
Operating Supply Current 1.3mA
Channel Output Current 125mA
Supply Voltage - Operating 2.7 V to 6.5 V, ±1.35 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068137-MAX4166EUA+T
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4166EUA+T
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
MAX4166EUA+T Price

MAX4166EUA+T Datasheet
MAX4166EUA+T Application

MAX4166EUA+T Replacement
MAX4166EUA+T Pdf

MAX4166EUA+T Pinout
MAX4166EUA+T Image

MAX4166EUA+T Picture
MAX4166EUA+T In Stock

MAX4166EUA+T Distributor
MAX4166EUA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 237KHZ RRO SOT23-5
310
Micropower 250-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
1022
MOSFET N-CH 150V 51A D2PAK
12
IC REG BUCK 5V 3A TO220-5
Silicon Avalanche Diodes - 1500 Watt Axial Leaded Transient Voltage Suppressors
3

Top Sellers