Search
Filters

MAX4173FESA+T

Part No : MAX4173FESA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 1.4MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.243
€49.729
95+
€1.053
€99.993
145+
€1.020
€147.874
195+
€0.988
€192.667
255+
€0.956
€243.846
340+
€0.861
€292.714
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.4MHz
Current - Input Bias 700μA
Voltage - Input Offset 300μV
Operating Supply Current 420μA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068141-MAX4173FESA+T
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
INA225AIDGKR;  MAX4173TESA+T;  MAX4173FESA-T; MAX4173FESA+T;  
The MAX4173FESA+T Current Sense amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3 V and up to 28 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX4173FESA+T provides the temperature range of -40°C to 85°C , 700μA input bias current,300μV input offset voltage and 420μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 1.4MHz
Current - Input Bias 700μA
Voltage - Input Offset 300μV
Operating Supply Current 420μA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068141-MAX4173FESA+T
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
INA225AIDGKR;  MAX4173TESA+T;  MAX4173FESA-T; MAX4173FESA+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4173FESA+T
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
MAX4173FESA+T Price

MAX4173FESA+T Datasheet
MAX4173FESA+T Application

MAX4173FESA+T Replacement
MAX4173FESA+T Pdf

MAX4173FESA+T Pinout
MAX4173FESA+T Image

MAX4173FESA+T Picture
MAX4173FESA+T In Stock

MAX4173FESA+T Distributor
MAX4173FESA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 22UH 900MA 73.2 MOHM
558
N-Channel Logic Level PWM Optimized UltraFET Trench Power MOSFETs
21
DIODE SCHOTTKY 30V 2A SOD123FA
650
IC RTC CLK/CALENDAR SER 8-SOIC
550
DIODE ZENER 39V 1.3W DO41
678
TRANS PNP DARL 45V 1A SOT223
600
ANALOGMULTIPLEXER/DEMULTIPLEXER: SINGLE8CHANNEL, DUAL 4CHANNEL, TRIPLE2CHANNEL
200
Digital transistors (built in resistor)
15728

Top Sellers