Search
Filters

MAX4223ESA+T

Part No : MAX4223ESA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CFA 1GHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.805
€54.437
17+
€5.758
€97.882
30+
€5.584
€167.504
40+
€5.408
€216.328
50+
€5.234
€261.695
65+
€4.711
€306.215
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,829 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1100 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating ±2.85 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068209-MAX4223ESA+T
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The MAX4223ESA+T Current Feedback amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as ±2.85 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX4223ESA+T provides the temperature range of -40°C to 85°C , 4μA input bias current,1100 V/μs slew rate, 500μV input offset voltage and 6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1100 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating ±2.85 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068209-MAX4223ESA+T
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4223ESA+T
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
MAX4223ESA+T Price

MAX4223ESA+T Datasheet
MAX4223ESA+T Application

MAX4223ESA+T Replacement
MAX4223ESA+T Pdf

MAX4223ESA+T Pinout
MAX4223ESA+T Image

MAX4223ESA+T Picture
MAX4223ESA+T In Stock

MAX4223ESA+T Distributor
MAX4223ESA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
8-bit identity comparator
79
TWO-PHASE STEPPER MOTOR DRIVER
1252
DIODE ZENER 24V 400MW ALF2
1000
25-40 W DC/DC Power Modules 24 V Input Series
126
72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL Architecture
1
ULTRA LOW VF SCHOTTKY BARRIER RECTIFIER
1000
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
56
TVS DIODE 3.3VWM 18VC SOD523
130

Top Sellers