Search
Filters

MAX427EPA

Low Noise, High-Precision Op Amps
Manufacturer: Maxim Integrated
Availability: 2,250 In Stock
Maxim Integrated MAX427EPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX427EPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX427EPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.8 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 10nA
Voltage - Input Offset 5μV
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213560-MAX427EPA
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.8 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 10nA
Voltage - Input Offset 5μV
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213560-MAX427EPA
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX427EPA Price

MAX427EPA Datasheet
MAX427EPA Application

MAX427EPA Replacement
MAX427EPA Pdf

MAX427EPA Pinout
MAX427EPA Image

MAX427EPA Picture
MAX427EPA In Stock

MAX427EPA Distributor
MAX427EPA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 0.15A 4TMLF
22634
ENHANCED Z180 MICROPROCESSOR
6178
IC OPAMP JFET 2.7MHZ 14DIP
29276
HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
203