Search
Filters

MAX4305EUK+T

Part No : MAX4305EUK+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 340MHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 340MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068267-MAX4305EUK+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMH6702MF/NOPB;  MAX4105EUK-T; MAX4305EUK+T;  MAX4305EUK-T; 
The MAX4305EUK+T Voltage Feedback amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as ±3.5 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The MAX4305EUK+T provides the temperature range of -40°C to 85°C , 32μA input bias current,1400 V/μs slew rate, 1mV input offset voltage and 20mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 340MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068267-MAX4305EUK+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMH6702MF/NOPB;  MAX4105EUK-T; MAX4305EUK+T;  MAX4305EUK-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4305EUK+T
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
MAX4305EUK+T Price

MAX4305EUK+T Datasheet
MAX4305EUK+T Application

MAX4305EUK+T Replacement
MAX4305EUK+T Pdf

MAX4305EUK+T Pinout
MAX4305EUK+T Image

MAX4305EUK+T Picture
MAX4305EUK+T In Stock

MAX4305EUK+T Distributor
MAX4305EUK+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Isolated 1W Single Output DC-DC Converters
93
FIXED IND 12UH 140MA 2.5 OHM SMD
19069
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
201
IC REG LDO 2.85V 50MA SC70-5
812
500 WATTS (AC) DC/D CSINGLE OUTPUT
16
IC INVERTER DL 4,2-INPUT 16SOIC
248
1 A very low VF MEGA Schottky barrier rectifiers
220

Top Sellers