Search
Filters

MAX430EPA

±15V Chopper-Stabilized Operational Amplifier
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Availability: 2,850 In Stock
Maxim Integrated MAX430EPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX430EPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX430EPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 10pA
Voltage - Input Offset 2μV
Operating Supply Current 1.3mA
Dual Supply Voltage (±) 5 V ~ 33 V, ±2.5 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213570-MAX430EPA
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 10pA
Voltage - Input Offset 2μV
Operating Supply Current 1.3mA
Dual Supply Voltage (±) 5 V ~ 33 V, ±2.5 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213570-MAX430EPA
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX430EPA Price

MAX430EPA Datasheet
MAX430EPA Application

MAX430EPA Replacement
MAX430EPA Pdf

MAX430EPA Pinout
MAX430EPA Image

MAX430EPA Picture
MAX430EPA In Stock

MAX430EPA Distributor
MAX430EPA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DVR/RCVR RS232 ESD 16SSOP
10020
MOSFET N-CH 30V 14A 8-SOIC
64924
IC REG LDO 5V 0.15A 8MSOP
1305
IC ASYNCH 8192X18 25NS 32PLCC
62
TRANS PNP 300V 0.2A SOT23-3
11900
TRIPLE SYNCHRONOUS BUCK CONTROLLER
557