Search
Filters

MAX4323EUT-T

Part No : MAX4323EUT-T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 5MHZ RRO SOT23-6
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1.2mV
Operating Supply Current 725μA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 6.5 V, ±1.2 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1068277-MAX4323EUT-T
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLV2460CDBVT;  MAX4323EUT; MAX4323EUT-T;   MAX4323EUT+; 
The MAX4323EUT-T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.4 V and up to 6.5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The MAX4323EUT-T provides the temperature range of -40°C to 85°C , 50nA input bias current,2 V/μs slew rate, 1.2mV input offset voltage and 725μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1.2mV
Operating Supply Current 725μA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 6.5 V, ±1.2 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1068277-MAX4323EUT-T
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLV2460CDBVT;  MAX4323EUT; MAX4323EUT-T;   MAX4323EUT+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4323EUT-T
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
MAX4323EUT-T Price

MAX4323EUT-T Datasheet
MAX4323EUT-T Application

MAX4323EUT-T Replacement
MAX4323EUT-T Pdf

MAX4323EUT-T Pinout
MAX4323EUT-T Image

MAX4323EUT-T Picture
MAX4323EUT-T In Stock

MAX4323EUT-T Distributor
MAX4323EUT-T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 18PF 50V C0G/NP0 0603
10
Transient Voltage Suppressor
40678
SIMPLE SWITCHER® Synchronous 1MHz 2.5A Step-Down Voltage Regulator
10
SINGLE SYNCHRONOUS STEP-DOWN CONTROLLER FOR LOW VOLTAGE POWER RAILS | IC REG CTRLR BUCK 16HTSSOP
19
3.3V ZERO DELAY CLOCK MULTIPLIER
421
IC REG LDO 3.6V 0.15A SOT23-5
1090
SCHOTTKY BARRIER RECTIFIER 3.0 AMPERES 40 VOLTS | DIODE SCHOTTKY 40V 3A DO201AD
10

Top Sellers