Search
Filters

MAX4331EUA+

Part No : MAX4331EUA+
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ RRO 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,524 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25nA
Voltage - Input Offset 650μV
Operating Supply Current 275μA
Channel Output Current 20mA
Supply Voltage - Operating 2.3 V to 6.5 V, ±1.15 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068283-MAX4331EUA+
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The MAX4331EUA+ General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.3 V and up to 6.5 V. It is available in a 8-uMAX package, mounted by SMD (SMT). The MAX4331EUA+ provides the temperature range of -40°C to 85°C , 25nA input bias current,1.5 V/μs slew rate, 650μV input offset voltage and 275μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25nA
Voltage - Input Offset 650μV
Operating Supply Current 275μA
Channel Output Current 20mA
Supply Voltage - Operating 2.3 V to 6.5 V, ±1.15 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1068283-MAX4331EUA+
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4331EUA+
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
MAX4331EUA+ Price

MAX4331EUA+ Datasheet
MAX4331EUA+ Application

MAX4331EUA+ Replacement
MAX4331EUA+ Pdf

MAX4331EUA+ Pinout
MAX4331EUA+ Image

MAX4331EUA+ Picture
MAX4331EUA+ In Stock

MAX4331EUA+ Distributor
MAX4331EUA+ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1.5A Fast Response Ultra Low Dropout Linear Regulators
412
MOSFET N-CH 20V 12A PPAK CHIPFET
500
IC DAC 12BIT V-OUT 16SOIC
21
IC REG LDO 0.8V 1.5A TO220-5
2
IC DAC 10BIT 3V SRL-IN 8-SOIC
4
3 V, 1900 MHz LOW NOISE SI MMIC AMPLIFIER
3
IC VREF SHUNT 2.048V SOT23
381

Top Sellers