Search
Filters

MAX4336EXT-T

Part No : MAX4336EXT-T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 5MHZ RRO SC70-6
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,004 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 100nA
Voltage - Input Offset 600μV
Operating Supply Current 1.3mA
Channel Output Current 110mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1068289-MAX4336EXT-T
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The MAX4336EXT-T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a SC-70-6 package, mounted by SMD (SMT). The MAX4336EXT-T provides the temperature range of -40°C to 85°C , 100nA input bias current,1.8 V/μs slew rate, 600μV input offset voltage and 1.3mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 100nA
Voltage - Input Offset 600μV
Operating Supply Current 1.3mA
Channel Output Current 110mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1068289-MAX4336EXT-T
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4336EXT-T
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
MAX4336EXT-T Price

MAX4336EXT-T Datasheet
MAX4336EXT-T Application

MAX4336EXT-T Replacement
MAX4336EXT-T Pdf

MAX4336EXT-T Pinout
MAX4336EXT-T Image

MAX4336EXT-T Picture
MAX4336EXT-T In Stock

MAX4336EXT-T Distributor
MAX4336EXT-T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TONE ENCODER
974
8-bit AVR Microcontroller with 8K Bytes In-System Programmable Flash
2
Silicon Diffused Power Transistor
166
Half Amp Full Bridge Power Driver for Small 3V, 5V and 12V DC Motors | IC DRIVER FULL-BRIDGE 20-SOIC
3
Micropower Voltage Reference Diode
Dual Precision Retiggerable/Resettable Monostable Multivibrator
SSR RELAY SPST-NO 500MA 0-60V
87
MOSFET N/P-CH 40V 8A TO252-4
5464

Top Sellers