The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX4373FESA

Part No MAX4373FESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8SOIC / Low-Cost, Micropower, High-Side Current-Sense Amplifier Comparator Reference ICs
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
Pricing & Ordering $1.581 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0380
$50.950
60+
$1.6720
$100.320
93+
$1.6200
$150.660
128+
$1.5680
$200.704
166+
$1.5150
$251.490
221+
$1.3590
$300.339
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,580 pieces
MOQ: 25 pcs
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
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX4373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Win Source Part Number 810978-MAX4373FESA

Description

MAX4373FESA - High-Side Current-Sense Amplifier

The MAX4373FESA from Maxim Integrated is a high-accuracy, low-cost, high-side current-sense amplifier that is designed to monitor battery or power supply current in portable devices, notebook computers, and other battery-operated equipment. This high-side current-sense amplifier offers a simple and efficient solution for applications where precise current measurement is crucial.

Key Features:

  • High-Side Sensing: The device measures the current on the high side of the load, allowing for detection of ground faults and providing a safer means of current sensing without interrupting the ground path.
  • Wide Input Voltage Range: Capable of operating over a wide input voltage range from 2.7V to 28V, the MAX4373FESA is versatile for use in a variety of systems.
  • Low Quiescent Current: With a low quiescent current, this amplifier is suitable for power-sensitive applications, helping to extend battery life.
  • High Accuracy: The MAX4373FESA features a precision voltage reference and an internal gain resistor that provides high accuracy current sensing.
  • Compact Package: Available in an 8-pin SO package, the device is designed for space-constrained applications.

Applications:

  • Battery Management
  • Portable Devices
  • Notebook Computers
  • Power Management Systems
  • Automotive and Industrial Systems

The MAX4373FESA integrates a high-side current-sense amplifier, a bandgap reference, and a comparator into a single chip. It offers a fixed gain of 20V/V, which simplifies the design by eliminating the need for external gain-setting resistors. The device's accuracy and low power consumption make it an excellent choice for portable applications where efficiency is key.

With its robust design and high reliability, the MAX4373FESA from Maxim Integrated provides a cost-effective solution for high-side current monitoring across a broad range of applications, ensuring both performance and quality in current-sensing tasks.