Search
Filters

MAX4377TASA+T

Part No : MAX4377TASA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURR SENSE 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,328 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 2
Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 800μA
Operating Supply Current 1mA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068321-MAX4377TASA+T
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The MAX4377TASA+T Current Sense amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3 V and up to 28 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX4377TASA+T provides the temperature range of -40°C to 125°C , 800μA input bias current,10 V/μs slew rate and 1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 2
Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 800μA
Operating Supply Current 1mA
Supply Voltage - Operating 3 V to 28 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068321-MAX4377TASA+T
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4377TASA+T
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
MAX4377TASA+T Price

MAX4377TASA+T Datasheet
MAX4377TASA+T Application

MAX4377TASA+T Replacement
MAX4377TASA+T Pdf

MAX4377TASA+T Pinout
MAX4377TASA+T Image

MAX4377TASA+T Picture
MAX4377TASA+T In Stock

MAX4377TASA+T Distributor
MAX4377TASA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FLASH 8MBIT 33MHZ 32PLCC
39
PICO SMF Very Fast-Acting Type Fuse 459 Series
680
TELEPHONE SIGNALLING TRANSCEIVER
Industry-standard Architecture Emulates Mary 20-pin PAL
501
Synchronous Step-Down MOSFET Drivers
754
IC REG LDO 5V 0.8A DPAK
1150
MOSFET P-CH 12V 1.18A SC89-6
40

Top Sellers