Search
Filters

MAX437ESA

Part No :
MAX437ESA
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 60MHZ 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,146 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 17 V/μs
Gain Bandwidth Product (GBP) 60MHz
Current - Input Bias 10nA
Voltage - Input Offset 5μV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068331-MAX437ESA
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OP07CDRG4;  MAX437ESA+T;   MAX437ESA-T; 
The MAX437ESA General Purpose amplifier, manufactured by Maxim Integrated, It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX437ESA provides the temperature range of -40°C to 85°C , 10nA input bias current,17 V/μs slew rate, 5μV input offset voltage .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 17 V/μs
Gain Bandwidth Product (GBP) 60MHz
Current - Input Bias 10nA
Voltage - Input Offset 5μV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068331-MAX437ESA
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OP07CDRG4;  MAX437ESA+T;   MAX437ESA-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX437ESA
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
MAX437ESA Price

MAX437ESA Datasheet
MAX437ESA Application

MAX437ESA Replacement
MAX437ESA Pdf

MAX437ESA Pinout
MAX437ESA Image

MAX437ESA Picture
MAX437ESA In Stock

MAX437ESA Distributor
MAX437ESA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 16SOIC
146
IC REG LDO 1.2V 0.3A DFN2020-6
2400
POWER-CHOKE WE-TPC | FIXED IND 470UH 240MA 2.6 OHM
35
Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output, Manual Reset and Watchdog Timer
21

Top Sellers