Search
Filters

MAX44284FAUT+T

Part No : MAX44284FAUT+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP LOW POWER SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.123
$50.535
110+
$0.950
$104.500
165+
$0.921
$151.965
225+
$0.893
$200.925
290+
$0.864
$250.560
390+
$0.777
$303.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,691 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 21μA
Voltage - Input Offset 2μV
Current - Input Bias 2nA
Number of Circuits 1
Amplifier Type Current Sense
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
-3db Bandwidth 3kHz
Win Source Part Number 1068379-MAX44284FAUT+T

The MAX44284FAUT+T Current Sense amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 1.7 V and up to 5.5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The MAX44284FAUT+T provides the temperature range of -40°C to 125°C , 2nA input bias current,2μV input offset voltage and 21μA operating supply current.

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Case / Package SOT-23-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 21μA
Voltage - Input Offset 2μV
Current - Input Bias 2nA
Number of Circuits 1
Amplifier Type Current Sense
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
-3db Bandwidth 3kHz
Win Source Part Number 1068379-MAX44284FAUT+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX44284FAUT+T
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
MAX44284FAUT+T Price

MAX44284FAUT+T Datasheet
MAX44284FAUT+T Application

MAX44284FAUT+T Replacement
MAX44284FAUT+T Pdf

MAX44284FAUT+T Pinout
MAX44284FAUT+T Image

MAX44284FAUT+T Picture
MAX44284FAUT+T In Stock

MAX44284FAUT+T Distributor
MAX44284FAUT+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/422 5V HS 8-SOIC
1010
TVS DIODE 15VC 5CSP
1587
MOSFET N-CH 650V 12A TO-220FP
1220
Advanced PMU for Atmel SAMA5Dx Series & SAM9 Series Processors
1365
The ArriaTM GX family of devices combines 3.125 gigabits per second (Gbps) serial transceivers with reliable packaging technology
2
10G ETHERNET RX CDR
45

Top Sellers