Search
Filters

MAX4471EKA+T

Single/Dual/Quad, +1.8V/750nA, SC70, Rail-to-Rail Op Amps
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4,730 In Stock
Maxim Integrated MAX4471EKA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX4471EKA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4471EKA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.002 V/μs
GBP - Gain Bandwidth Product 9kHz
Current - Input Bias 200pA
Voltage - Input Offset 500μV
Operating Supply Current 750nA
Output Current per Channel 36mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1213655-MAX4471EKA+T
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.002 V/μs
GBP - Gain Bandwidth Product 9kHz
Current - Input Bias 200pA
Voltage - Input Offset 500μV
Operating Supply Current 750nA
Output Current per Channel 36mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 1213655-MAX4471EKA+T
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX4471EKA+T Price

MAX4471EKA+T Datasheet
MAX4471EKA+T Application

MAX4471EKA+T Replacement
MAX4471EKA+T Pdf

MAX4471EKA+T Pinout
MAX4471EKA+T Image

MAX4471EKA+T Picture
MAX4471EKA+T In Stock

MAX4471EKA+T Distributor
MAX4471EKA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5.6MHZ RRO 14TSSOP
4471
Microprocessor-Compatible 12-BIT DIGITAL-TO-ANALOG CONVERTER
64
FERRITE BEAD 68 OHM 0402 1LN
62696
IC EEPROM 64KBIT 400KHZ 8SOIC
20347