Search
Filters

MAX4475AUT#TG16

Part No : MAX4475AUT#TG16
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 10MHZ RRO SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,579 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 2.5mA
Channel Output Current 48mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1068431-MAX4475AUT#TG16
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The MAX4475AUT#TG16 General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The MAX4475AUT#TG16 provides the temperature range of -40°C to 125°C , 1pA input bias current,3 V/μs slew rate, 70μV input offset voltage and 2.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 2.5mA
Channel Output Current 48mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1068431-MAX4475AUT#TG16
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4475AUT#TG16
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
MAX4475AUT#TG16 Price

MAX4475AUT#TG16 Datasheet
MAX4475AUT#TG16 Application

MAX4475AUT#TG16 Replacement
MAX4475AUT#TG16 Pdf

MAX4475AUT#TG16 Pinout
MAX4475AUT#TG16 Image

MAX4475AUT#TG16 Picture
MAX4475AUT#TG16 In Stock

MAX4475AUT#TG16 Distributor
MAX4475AUT#TG16 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
USB Type-C and USB PD Controller, Power Switch, and High-Speed Multiplexer
1770
MOSFET N-CH 600V 20A TO263
120
DIODE ZENER 39V 500MW SOD123
350
IC MCU 16BIT 15.5KB FRAM 32VQFN
25
9-channel SD memory card interface filter with ESD protection to IEC 61000-4-2 level 4
1
DIODE ZENER 8.2V 300MW SOD323
300
IC TXRX RS485 20MBPS 8-MSOP
32
OPTOISOLATR 5KV TRANSISTOR 4-SMD
76

Top Sellers