Search
Filters

MAX4478ASD+T

Part No : MAX4478ASD+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 10MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.696
$50.880
70+
$1.435
$100.450
110+
$1.392
$153.120
150+
$1.348
$202.200
195+
$1.305
$254.475
260+
$1.174
$305.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,491 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 2.5mA
Channel Output Current 48mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1068436-MAX4478ASD+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The MAX4478ASD+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The MAX4478ASD+T provides the temperature range of -40°C to 125°C , 1pA input bias current,3 V/μs slew rate, 70μV input offset voltage and 2.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 2.5mA
Channel Output Current 48mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1068436-MAX4478ASD+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4478ASD+T
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
MAX4478ASD+T Price

MAX4478ASD+T Datasheet
MAX4478ASD+T Application

MAX4478ASD+T Replacement
MAX4478ASD+T Pdf

MAX4478ASD+T Pinout
MAX4478ASD+T Image

MAX4478ASD+T Picture
MAX4478ASD+T In Stock

MAX4478ASD+T Distributor
MAX4478ASD+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Low-power configurable multiple function gate
114
IC DAC 16BIT SPI 14-TSSOP
50
IC GATE DRVR HIGH-SIDE 8SOIC / SINGLE CHANNEL DRIVER
89
CAP CER 0.47UF 100V X7R 1210
152
Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
194
CAP CER 220PF 50V X7R 0603
8000
IC RESET MONITOR 4.38V SOT143-4
702
CAP CER 0.033UF 6.3V X5R 0201
9000
Positive Low Voltage Power Limiting Hot Swap Controller
2100

Top Sellers