Search
Filters

MAX4486ASA+T

Part No : MAX4486ASA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 7MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.2mA
Channel Output Current 33mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068448-MAX4486ASA+T
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The MAX4486ASA+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX4486ASA+T provides the temperature range of -40°C to 125°C , 0.1pA input bias current,20 V/μs slew rate, 300μV input offset voltage and 2.2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.2mA
Channel Output Current 33mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068448-MAX4486ASA+T
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4486ASA+T
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
MAX4486ASA+T Price

MAX4486ASA+T Datasheet
MAX4486ASA+T Application

MAX4486ASA+T Replacement
MAX4486ASA+T Pdf

MAX4486ASA+T Pinout
MAX4486ASA+T Image

MAX4486ASA+T Picture
MAX4486ASA+T In Stock

MAX4486ASA+T Distributor
MAX4486ASA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
24-Bit Bus Exchange Switch
21
IC REG SWTCHD CAP INV 14SOIC
2
Dual 600 MHz, 50 mW Current Feedback Amplifier | IC OPAMP CFA 2 CIRCUIT 8SOIC
10
1.5A LOW DROPOUT LINEAR REGULATOR
18
IC SYNC PAR/SERIAL IN/OUT 16 DIP
82
HIGH-FREQUENCY CRYSTAL OSCILLATOR
100

Top Sellers