Search
Filters

MAX4504CPA

Low-Voltage, Dual-Supply, SPST, CMOS Analog Switches
Manufacturer: Maxim Integrated
Availability: 2,780 In Stock
Maxim Integrated MAX4504CPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX4504CPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4504CPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 250 Ohm
Dual Voltage Supply ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213677-MAX4504CPA
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 250 Ohm
Dual Voltage Supply ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213677-MAX4504CPA
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX4504CPA Price

MAX4504CPA Datasheet
MAX4504CPA Application

MAX4504CPA Replacement
MAX4504CPA Pdf

MAX4504CPA Pinout
MAX4504CPA Image

MAX4504CPA Picture
MAX4504CPA In Stock

MAX4504CPA Distributor
MAX4504CPA Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 4KB FLASH 32TQFP
9683
DIODE SBR 40V 1A 3DFN
338849
Surface Mount Automotive Transient Voltage Suppressors
6000
MOSFET N-CH 25V 39A TDSON-8
1000
ACT 7000SC 64-Bit Superscaler Microprocessor
1
60V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE
23840
NPN EPITAXIAL PLANAR TRANSISTOR
300