Search
Filters

MAX4508ESE+

Part No :
MAX4508ESE+
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
Analog Multiplexer Single 8:1 16-Pin SOIC N / IC MULTIPLEXER 8X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 145 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 19pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -62dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786224-MAX4508ESE+
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name MAX4508
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADG5248FBCPZ-RL7; DG458DJ;  DG458DJ-E3;  ADG5248FBRUZ-RL7; 
Maxim Integrated MAX4508ESE+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX4508ESE+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4508ESE+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 19pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -62dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786224-MAX4508ESE+
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name MAX4508
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ADG5248FBCPZ-RL7; DG458DJ;  DG458DJ-E3;  ADG5248FBRUZ-RL7; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4508ESE+
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
MAX4508ESE+ Price

MAX4508ESE+ Datasheet
MAX4508ESE+ Application

MAX4508ESE+ Replacement
MAX4508ESE+ Pdf

MAX4508ESE+ Pinout
MAX4508ESE+ Image

MAX4508ESE+ Picture
MAX4508ESE+ In Stock

MAX4508ESE+ Distributor
MAX4508ESE+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
4200
3000W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSORS
151
10.8MM GUIDE MODULE ASSY
22
N-CHANNEL SILICON POWER MOSFET
610
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
35
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
328
Automotive-grade N-channel 600 V, 0.097 typ., 29 A FDmesh II | MOSFET N-CH 600V 29A D2PAK
22
IC SRAM 16KBIT 55NS 48DIP / SRAM Chip Async Dual 5V 16K-bit 2K x 8 55ns 48-Pin PDIP W Tube
37

Top Sellers