The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX4522CUE

Part No MAX4522CUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 100OHM 16TSSOP
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
Pricing & Ordering $1.543 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2080
$50.784
56+
$1.8120
$101.472
86+
$1.7550
$150.930
118+
$1.6990
$200.482
153+
$1.6420
$251.226
204+
$1.4720
$300.288
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,200 pieces
MOQ: 23 pcs
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
Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631023-MAX4522CUE
Fake Threat In the Open Market 33pct.

Description

Maxim Integrated MAX4522CUE Product Overview

The MAX4522CUE from Maxim Integrated is a precision, dual, SPST (Single-Pole Single-Throw) analog switch designed to provide high-performance switching solutions for a wide range of applications. This integrated circuit is part of Maxim's commitment to delivering innovative and reliable analog and mixed-signal engineering solutions.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 100Ω, which minimizes signal attenuation and ensures efficient signal transmission.
  • Single-Supply Operation: Operating from a single +3V to +12V supply or from dual ±3V to ±6V supplies, the MAX4522CUE offers flexibility in various circuit configurations and simplifies power management.
  • Low Power Consumption: With a quiescent current of only 1µA, this analog switch is optimized for power-sensitive applications, helping to extend battery life and reduce overall power usage.
  • High Off Isolation: The device provides excellent signal isolation when in the off state, making it suitable for multiplexing and signal routing applications where crosstalk needs to be minimized.
  • Fast Switching Times: The MAX4522CUE features fast switching times (tON = 150ns, tOFF = 100ns), which is essential for applications requiring quick response times.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring robust performance in environments where ESD events may occur.
  • Wide Operating Temperature Range: The switch operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments and outdoor applications.

Applications

The MAX4522CUE is ideal for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Battery-powered devices
  • Sample and hold circuits
  • Test equipment

With its combination of low power consumption, high-speed operation, and robust performance, the MAX4522CUE from Maxim Integrated is a versatile choice for designers seeking a reliable analog switch solution.