We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX4541ESA+T

Part No : MAX4541ESA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,322 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1068552-MAX4541ESA+T
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The MAX4541ESA+T device is a SPST - NO IC SWITCH, manufactured by Maxim Integrated, housed in a 8-SOIC Reel - TR packing. It designed for 2.7 V to 12 V operation,with a on resistance of 60 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 8pF, 8pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1068552-MAX4541ESA+T
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4541ESA+T
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
MAX4541ESA+T Price

MAX4541ESA+T Datasheet
MAX4541ESA+T Application

MAX4541ESA+T Replacement
MAX4541ESA+T Pdf

MAX4541ESA+T Pinout
MAX4541ESA+T Image

MAX4541ESA+T Picture
MAX4541ESA+T In Stock

MAX4541ESA+T Distributor
MAX4541ESA+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC HOT-SWAP CONTROLLER SOT23-6
311
Low Forward Voltage drop Diode
100
8-BIT SINGLE-CHIP MICROCOMPUTER
IC SUPERVISOR 2.7V SOT25-5
5744
IC OPAMP GP 1MHZ RRO SOT23-5
1494
Remote control photosensitive IC
10
1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
39
IC IR XMITTER/GEN HI-FI 44-TQFP
295