Search
Filters

MAX4558CSE+T

Part No : MAX4558CSE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC MULTIPLEXER 8X1 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$5.087
$50.870
23+
$4.305
$99.015
40+
$4.174
$166.960
50+
$4.044
$202.200
65+
$3.914
$254.410
85+
$3.522
$299.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,400 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance(CS off, CD off) 2.5pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068589-MAX4558CSE+T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The MAX4558CSE+T device is a IC MULTIPLEXER, manufactured by Maxim Integrated, housed in a 16-SO Reel - TR packing. It designed for 2 V to 12 V operation,with a on resistance of 160 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is 0°C to 70°C (TA) ,with 2.5pF, 10pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance(CS off, CD off) 2.5pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068589-MAX4558CSE+T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4558CSE+T
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
MAX4558CSE+T Price

MAX4558CSE+T Datasheet
MAX4558CSE+T Application

MAX4558CSE+T Replacement
MAX4558CSE+T Pdf

MAX4558CSE+T Pinout
MAX4558CSE+T Image

MAX4558CSE+T Picture
MAX4558CSE+T In Stock

MAX4558CSE+T Distributor
MAX4558CSE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
Quick Reference Guide: Connectors for Secure Digital (SD) Memory Cards
340
IC REG LDO 5V 1A DPAK
90
HIGH EFFICIENCY RECTIFIERS
8000
IC BUCK SYNC ADJ 3A TO-PMOD-7
67
3:1 ActiveEye HDMI Switch with I2C Control & ARC Transmitter
4
DIODE, SCHOTTKY, STANDARD, 5A, 9
1200
TVS DIODE 17VWM 27.6VC SMD
4

Top Sellers