Search
Filters

MAX4583ESE+

Part No : MAX4583ESE+
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH TRIPLE SPDT 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,584 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1068657-MAX4583ESE+
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The MAX4583ESE+ device is a SPDT IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Tube/Rail packing. It designed for 2 V to 12 V operation,with a on resistance of 80 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 4pF, 6pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1068657-MAX4583ESE+
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4583ESE+
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
MAX4583ESE+ Price

MAX4583ESE+ Datasheet
MAX4583ESE+ Application

MAX4583ESE+ Replacement
MAX4583ESE+ Pdf

MAX4583ESE+ Pinout
MAX4583ESE+ Image

MAX4583ESE+ Picture
MAX4583ESE+ In Stock

MAX4583ESE+ Distributor
MAX4583ESE+ Interface - Analog Switches,Multiplexers,Demultiplexers

Top Sellers