Search
Filters

MAX4602EPE

Part No : MAX4602EPE
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : 2.5Ω, Quad, SPST, CMOS Analog Switches
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,506 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213836-MAX4602EPE
Manufacturer Homepage www.maxim-ic.com
Family Name MAX4602
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DG412DJ;  DG412DJZ;  DG412DJ;  
Maxim Integrated MAX4602EPE is available at WIN SOURCE. Please review product page below for detailed information, including MAX4602EPE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4602EPE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213836-MAX4602EPE
Manufacturer Homepage www.maxim-ic.com
Family Name MAX4602
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DG412DJ;  DG412DJZ;  DG412DJ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4602EPE
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
MAX4602EPE Price

MAX4602EPE Datasheet
MAX4602EPE Application

MAX4602EPE Replacement
MAX4602EPE Pdf

MAX4602EPE Pinout
MAX4602EPE Image

MAX4602EPE Picture
MAX4602EPE In Stock

MAX4602EPE Distributor
MAX4602EPE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
MOSFET, SINGLE, P-CHANNEL, -30V,
56
MOSFET N-CH 30V 16A 8-SOP
4678
Low Power, Fully Differential Input/Output Amplifier/Driver Family
85
IC HEX BUFFER/LINE DVR 16SOIC
1350
3kVDC Isolated 3W Single Output DC/DC Converters
1
IC OPAMP CURR SENSE 1.2MHZ 8MSOP
N- and P-Channel 30 V (D-S) MOSFET
20
IC OPAMP GP 700KHZ RRO 8SOIC
160