Search
Filters

MAX4616EUD+T

Part No : MAX4616EUD+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,754 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1068733-MAX4616EUD+T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The MAX4616EUD+T device is a SPST - NO/NC IC SWITCH, manufactured by Maxim Integrated, housed in a 14-TSSOP Reel - TR packing. It designed for 2 V to 5.5 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 1nA max. The operating temperature range is -40°C to 85°C (TA) ,with 5pF, 5pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1068733-MAX4616EUD+T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4616EUD+T
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
MAX4616EUD+T Price

MAX4616EUD+T Datasheet
MAX4616EUD+T Application

MAX4616EUD+T Replacement
MAX4616EUD+T Pdf

MAX4616EUD+T Pinout
MAX4616EUD+T Image

MAX4616EUD+T Picture
MAX4616EUD+T In Stock

MAX4616EUD+T Distributor
MAX4616EUD+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFETs
1
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
18
Generation V Technology Ulrtra Low On-Resistance
HCMOS Compatible, High CMR, 10 MBd Optocouplers | OPTOISO 3.75KV OPEN COLL 8DIP GW
100
CONN RCPT 60POS .100" SMD GLD
510
Electronic Protection Array for ESD and Over-Voltage Protection | TVS ARRAY ESD 14 INPUT 16-SOIC
1164

Top Sellers